Qosina Corp. Coupling Body, Panel Mount JG®, Straight Thru PLC11004

Description
Qosina is a leading supplier of Coupling Body, Panel Mount JG®, Straight Thru with Fits 1/4 inch OD Tubing (6.4 mm). Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, Panel Mount JG®, Straight Thru with Fits 1/4 inch OD Tubing (6.4 mm). Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, Panel Mount JG®, Straight Thru - PLC11004 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, Panel Mount JG®, Straight Thru
PLC11004
Coupling Body, Panel Mount JG®, Straight Thru PLC11004
Qosina is a leading supplier of Coupling Body, Panel Mount JG®, Straight Thru with Fits 1/4 inch OD Tubing (6.4 mm). Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, Panel Mount JG®, Straight Thru with Fits 1/4 inch OD Tubing (6.4 mm). Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLC11004
Product Name Coupling Body, Panel Mount JG®, Straight Thru
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-MC06M5 - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; M5
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
ZoomLock MAX - MZK-CP12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details