Qosina Corp. PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread PLC1000412

Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread - PLC1000412 - Qosina Corp.
Ronkonkoma, NY, United States
PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread
PLC1000412
PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread PLC1000412
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLC1000412
Product Name PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Male to 10-32 Female Cross Adapter. - MPAC-1810 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
Push-Quick Tube Reducer - PQ-TRS0508 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
ZoomLock MAX - MZK-T16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details