Qosina Corp. Straight Reducer Connector, Barbed, Natural HSR85

Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 1/4 inch ID tubing x 5/32 inch ID tubing, (0.250 inch, 6.3 mm x 0.156 inch, 3.9 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 1/4 inch ID tubing x 5/32 inch ID tubing, (0.250 inch, 6.3 mm x 0.156 inch, 3.9 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Reducer Connector, Barbed, Natural - HSR85 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Reducer Connector, Barbed, Natural
HSR85
Straight Reducer Connector, Barbed, Natural HSR85
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 1/4 inch ID tubing x 5/32 inch ID tubing, (0.250 inch, 6.3 mm x 0.156 inch, 3.9 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 1/4 inch ID tubing x 5/32 inch ID tubing, (0.250 inch, 6.3 mm x 0.156 inch, 3.9 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HSR85
Product Name Straight Reducer Connector, Barbed, Natural
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1215522 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details