Qosina Corp. Straight Reducer Connector, Barbed, Natural HSR63

Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 3/16 inch ID tubing x 3/32 inch ID tubing, (0.187 inch, 4.1 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 3/16 inch ID tubing x 3/32 inch ID tubing, (0.187 inch, 4.1 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Reducer Connector, Barbed, Natural - HSR63 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Reducer Connector, Barbed, Natural
HSR63
Straight Reducer Connector, Barbed, Natural HSR63
Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 3/16 inch ID tubing x 3/32 inch ID tubing, (0.187 inch, 4.1 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Qosina is a leading supplier of Straight Reducer Connector, Barbed, Natural with Fits 3/16 inch ID tubing x 3/32 inch ID tubing, (0.187 inch, 4.1 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HSR63
Product Name Straight Reducer Connector, Barbed, Natural
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb fitting - CN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1259592 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details