Qosina Corp. Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 HFC241235

Description
Qosina is a leading supplier of Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 with 3/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 with 3/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 - HFC241235 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500
HFC241235
Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 HFC241235
Qosina is a leading supplier of Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 with 3/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500 with 3/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HFC241235
Product Name Coupling Insert, Straight Thru In-Line Pipe Thread; NSF Version: NSF82500
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216037 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details