Qosina Corp. APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread APC24006

Description
Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread - APC24006 - Qosina Corp.
Ronkonkoma, NY, United States
APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread
APC24006
APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread APC24006
Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number APC24006
Product Name APC Series Coupling Insert, Straight Thru Acetal In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in connector, self-sealing - QSK-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details