Qosina Corp. 3-Way Stopcock, 2 Female Luer Locks, Tubing Port 99877

Description
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate body and a white HDPE handle, this 3-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.
Description
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate body and a white HDPE handle, this 3-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Suppliers

Company
Product
Description
Supplier Links
3-Way Stopcock, 2 Female Luer Locks, Tubing Port - 99877 - Qosina Corp.
Ronkonkoma, NY, United States
3-Way Stopcock, 2 Female Luer Locks, Tubing Port
99877
3-Way Stopcock, 2 Female Luer Locks, Tubing Port 99877
Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate body and a white HDPE handle, this 3-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate body and a white HDPE handle, this 3-way stopcock can withstand up to 45 psi and is designed for the manual regulation of liquid or gas flow in a line. Qosina carries a large selection of stopcocks and manifolds for all your component needs.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 99877
Product Name 3-Way Stopcock, 2 Female Luer Locks, Tubing Port
Primary Material PE; PC, HDPE
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details