Qosina Corp. One Way Valve 97352

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polypropylene and silicone, Qosina part #97352 is respiratory connector with a 22 mm OD inlet x 22 mm ID outlet. This valve provides directional flow of gases and air and has a molded arrow that allows visual indication of the direction of air flow. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polypropylene and silicone, Qosina part #97352 is respiratory connector with a 22 mm OD inlet x 22 mm ID outlet. This valve provides directional flow of gases and air and has a molded arrow that allows visual indication of the direction of air flow. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
One Way Valve - 97352 - Qosina Corp.
Ronkonkoma, NY, United States
One Way Valve
97352
One Way Valve 97352
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polypropylene and silicone, Qosina part #97352 is respiratory connector with a 22 mm OD inlet x 22 mm ID outlet. This valve provides directional flow of gases and air and has a molded arrow that allows visual indication of the direction of air flow. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polypropylene and silicone, Qosina part #97352 is respiratory connector with a 22 mm OD inlet x 22 mm ID outlet. This valve provides directional flow of gases and air and has a molded arrow that allows visual indication of the direction of air flow. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 97352
Product Name One Way Valve
Primary Material PP; PP, Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPSOL - 14-221CA070HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.70 mm)
View Details
Air solenoid valve - CPE24-M2H-5/3B-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details