Qosina Corp. High-Flow Check Valve, Barbed 91055

Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91055 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/8 inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91055 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/8 inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
High-Flow Check Valve, Barbed - 91055 - Qosina Corp.
Ronkonkoma, NY, United States
High-Flow Check Valve, Barbed
91055
High-Flow Check Valve, Barbed 91055
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91055 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/8 inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91055 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating 3/8 inch ID tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 91055
Product Name High-Flow Check Valve, Barbed
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36653 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details