Qosina Corp. High-Flow Check Valve, Tubing Port Inlet, Tubing Port Outlet 91051

Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91051 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch OD tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91051 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch OD tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
High-Flow Check Valve, Tubing Port Inlet, Tubing Port Outlet - 91051 - Qosina Corp.
Ronkonkoma, NY, United States
High-Flow Check Valve, Tubing Port Inlet, Tubing Port Outlet
91051
High-Flow Check Valve, Tubing Port Inlet, Tubing Port Outlet 91051
Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91051 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch OD tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 91051 features a low, 0.029 psi cracking pressure, clear acrylic housing and silicone valve. Accommodating ¼ inch OD tubes, this valve is BPA-free, conflict mineral-free, not made with natural latex, Reach and RoHS compliant, and manufactured from materials that meet USP Class VI requirements. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 91051
Product Name High-Flow Check Valve, Tubing Port Inlet, Tubing Port Outlet
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 8063-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details