The 8063-01 is a 3-port T valve for the PSD/4 syringe pump, compatible with Bubble Free Prime (BFP) and Termination Luer Lock (TLL) fluid paths, featuring a port diameter of 0.059 in and a torque rating of 25 in-oz, with ceramic and ETFE or PTFE and CTFE fluid path materials.
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications.
| Hamilton Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8063-01 |
| Product Name | PSD/4 Valve |
| Valve Type | Directional; Plug |
| Primary Material | Aluminum; PTFE; CTFE |
| Media | Chemical |
| Valve Size | 0.06 inch (1.52 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |