Qosina Corp. Reinforced Y Connector 81460

Description
Qosina is a leading supplier of Reinforced Y Connector with fits 0.094 inch, 0.125 inch, 0.187 inch, 0.250 inch OD Tubing (3/32 inch, 1/8 inch, 3/16 inch, 1/4 inch and 2.4 mm, 3.1 mm, 4.7 mm, 6.3 mm) 2.375 inch Length (60mm). Get fast shipping and volume discounts on Y Connectors parts.
Description
Qosina is a leading supplier of Reinforced Y Connector with fits 0.094 inch, 0.125 inch, 0.187 inch, 0.250 inch OD Tubing (3/32 inch, 1/8 inch, 3/16 inch, 1/4 inch and 2.4 mm, 3.1 mm, 4.7 mm, 6.3 mm) 2.375 inch Length (60mm). Get fast shipping and volume discounts on Y Connectors parts.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Y Connector - 81460 - Qosina Corp.
Ronkonkoma, NY, United States
Reinforced Y Connector
81460
Reinforced Y Connector 81460
Qosina is a leading supplier of Reinforced Y Connector with fits 0.094 inch, 0.125 inch, 0.187 inch, 0.250 inch OD Tubing (3/32 inch, 1/8 inch, 3/16 inch, 1/4 inch and 2.4 mm, 3.1 mm, 4.7 mm, 6.3 mm) 2.375 inch Length (60mm). Get fast shipping and volume discounts on Y Connectors parts.

Qosina is a leading supplier of Reinforced Y Connector with fits 0.094 inch, 0.125 inch, 0.187 inch, 0.250 inch OD Tubing (3/32 inch, 1/8 inch, 3/16 inch, 1/4 inch and 2.4 mm, 3.1 mm, 4.7 mm, 6.3 mm)
2.375 inch Length (60mm). Get fast shipping and volume discounts on Y Connectors parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 81460
Product Name Reinforced Y Connector
Fitting Type Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details