Qosina Corp. Rotating High Pressure Male Luer Lock Connector, Light Blue 80335

Description
Qosina is a leading supplier of High Pressure Adapter, Rotating with 0.159 inch ID (4 mm), Blue, 1200 PSI. Get fast shipping and volume discounts on Male Luer Locks parts.
Description
Qosina is a leading supplier of High Pressure Adapter, Rotating with 0.159 inch ID (4 mm), Blue, 1200 PSI. Get fast shipping and volume discounts on Male Luer Locks parts.

Suppliers

Company
Product
Description
Supplier Links
Rotating High Pressure Male Luer Lock Connector, Light Blue - 80335 - Qosina Corp.
Ronkonkoma, NY, United States
Rotating High Pressure Male Luer Lock Connector, Light Blue
80335
Rotating High Pressure Male Luer Lock Connector, Light Blue 80335
Qosina is a leading supplier of High Pressure Adapter, Rotating with 0.159 inch ID (4 mm), Blue, 1200 PSI. Get fast shipping and volume discounts on Male Luer Locks parts.

Qosina is a leading supplier of High Pressure Adapter, Rotating with 0.159 inch ID (4 mm), Blue, 1200 PSI. Get fast shipping and volume discounts on Male Luer Locks parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 80335
Product Name Rotating High Pressure Male Luer Lock Connector, Light Blue
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-MC08N - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Brass/Bronze
View Details
Pneumatic Fittings - 1215524 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details