Qosina Corp. Check Valve, Blue Inlet, Clear Outlet 80130

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80130 features a blue tubing port inlet and clear tubing port outlet that fits 0.122 inch ID x 0.165 inch OD tubing. Made of polycarbonate and silicone, this in-line valve has a low, 0.014 - 0.087 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80130 features a blue tubing port inlet and clear tubing port outlet that fits 0.122 inch ID x 0.165 inch OD tubing. Made of polycarbonate and silicone, this in-line valve has a low, 0.014 - 0.087 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Check Valve, Blue Inlet, Clear Outlet - 80130 - Qosina Corp.
Ronkonkoma, NY, United States
Check Valve, Blue Inlet, Clear Outlet
80130
Check Valve, Blue Inlet, Clear Outlet 80130
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80130 features a blue tubing port inlet and clear tubing port outlet that fits 0.122 inch ID x 0.165 inch OD tubing. Made of polycarbonate and silicone, this in-line valve has a low, 0.014 - 0.087 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80130 features a blue tubing port inlet and clear tubing port outlet that fits 0.122 inch ID x 0.165 inch OD tubing. Made of polycarbonate and silicone, this in-line valve has a low, 0.014 - 0.087 psi cracking pressure range, determining when the component starts to open. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 80130
Product Name Check Valve, Blue Inlet, Clear Outlet
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details