Qosina Corp. Dual Check Valve, Female Luer Lock Inlet, Tubing Port Outlet, Female Luer Lock Control Port 79008

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79008 features a tubing port outlet with a 0.180 - 0.215 inch OD, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79008 features a tubing port outlet with a 0.180 - 0.215 inch OD, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve, Female Luer Lock Inlet, Tubing Port Outlet, Female Luer Lock Control Port - 79008 - Qosina Corp.
Ronkonkoma, NY, United States
Dual Check Valve, Female Luer Lock Inlet, Tubing Port Outlet, Female Luer Lock Control Port
79008
Dual Check Valve, Female Luer Lock Inlet, Tubing Port Outlet, Female Luer Lock Control Port 79008
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79008 features a tubing port outlet with a 0.180 - 0.215 inch OD, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79008 features a tubing port outlet with a 0.180 - 0.215 inch OD, female luer lock inlet and female luer lock control port. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 79008
Product Name Dual Check Valve, Female Luer Lock Inlet, Tubing Port Outlet, Female Luer Lock Control Port
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Hilton Angle Disk Check Valve (H-900) -  - DeZURIK, Inc.
Specs
Valve Type Angle; Check
View Details