Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPS, GRIPS, AND CLOSURES
QOSINA CORP.
61708 -- SANITARY FLANGE END CAP, PRE-ATTACHED GASKET
Qosina Corp.
Sanitary Flange End Cap, Pre-Attached Gasket
61708
Description
Sanitary Fitting End Cap, Pre-Attached Gasket - 61708
Qosina Corp.
Done
Description
Sanitary Fitting End Cap, Pre-Attached Gasket - 61708
Suppliers
Company
Product
Description
Supplier Links
Qosina Corp.
Ronkonkoma, NY, United States
Sanitary Flange End Cap, Pre-Attached Gasket
61708
Sanitary Flange End Cap, Pre-Attached Gasket
61708
Sanitary Fitting End Cap, Pre-Attached Gasket - 61708
Sanitary Fitting End Cap, Pre-Attached Gasket - 61708
Supplier's Site
Technical Specifications
Qosina Corp.
Product Category
Caps, Grips, and Closures
Product Number
61708
Product Name
Sanitary Flange End Cap, Pre-Attached Gasket
Fitted Depth
1 to 1.5 inch (25.4 to 38.1 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Arizona Sealing Devices, Inc.
Y Series - Tear Tab Caps for NPT Threads
Y Series - Tear Tab Caps for NPT Threads
Specs
Material
Polyethylene (PE)
NPT Thread
6" NPT
View Details
ZAGO Manufacturing Company, Inc.
Special Sealing Plug
Specs
Shape / Application
Hex Cap
Features
Threaded
View Details
Petersen Products Co.
Pipe Plug, Mechanical, Night Cap, Bell End, 60" Dia Di/C900
140-060-1B
Specs
Material
Polyethylene (PE); Polyethylene
View Details
Jergens, Inc.
Tapered Caps & Plugs
49205
Specs
Features
Tapered
View Details