Keystone Electronics Corp. Lens Cap (Green) Rohs Compliant Keystone 8651

Description
LENS CAP (GREEN) ROHS COMPLIANT: YES
Description
LENS CAP (GREEN) ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Lens Cap (Green) Rohs Compliant Keystone, part number 99H9300, is designed for use with T-1 or T-1 3/4 LEDs. It features a snap-mount design that allows for easy installation through the front panel, securing the LED in place from behind. This lens cap protects the LED from physical damage and provides electrostatic discharge (ESD) protection up to 16KV. Constructed from polycarbonate, the lens cap is available in multiple colors, including green. It incorporates striated lines and fresnel rings that enable a wide viewing angle of up to 180 degrees, enhancing visibility and contrast for both diffused and non-diffused LEDs. The dimensions and mounting specifications are suitable for panels with thicknesses ranging from 0.062 to 0.125 inches. This product offers a cost-effective alternative to traditional indicator light assemblies.

Datasheet Summary
Powered by GS/AI

The Lens Cap (Green) Rohs Compliant Keystone, part number 99H9300, is designed for use with T-1 or T-1 3/4 LEDs. It features a snap-mount design that allows for easy installation through the front panel, securing the LED in place from behind. This lens cap protects the LED from physical damage and provides electrostatic discharge (ESD) protection up to 16KV. Constructed from polycarbonate, the lens cap is available in multiple colors, including green. It incorporates striated lines and fresnel rings that enable a wide viewing angle of up to 180 degrees, enhancing visibility and contrast for both diffused and non-diffused LEDs. The dimensions and mounting specifications are suitable for panels with thicknesses ranging from 0.062 to 0.125 inches. This product offers a cost-effective alternative to traditional indicator light assemblies.

Suppliers

Company
Product
Description
Supplier Links
Lens Cap (Green) Rohs Compliant Keystone - 99H9300 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap (Green) Rohs Compliant Keystone
99H9300
Lens Cap (Green) Rohs Compliant Keystone 99H9300
LENS CAP (GREEN) ROHS COMPLIANT: YES

LENS CAP (GREEN) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 99H9300
Product Name Lens Cap (Green) Rohs Compliant Keystone
Unlock Full Specs
to access all available technical data

Similar Products