Qosina Corp. Bag Port Flange with Ribbed Base, Barbed, Natural 61177

Description
Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.
Description
Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.

Suppliers

Company
Product
Description
Supplier Links
Bag Port Flange with Ribbed Base, Barbed, Natural - 61177 - Qosina Corp.
Ronkonkoma, NY, United States
Bag Port Flange with Ribbed Base, Barbed, Natural
61177
Bag Port Flange with Ribbed Base, Barbed, Natural 61177
Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.

Qosina is a leading supplier of Flange with Ribbed Base, Barbed, Natural with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61177
Product Name Bag Port Flange with Ribbed Base, Barbed, Natural
Connection Type Barbed or Ribbed End; Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barbed elbow fitting - LCNH-M5-PK-2 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details