Qosina Corp. T Connector, Barbed, Natural 61126

Description
Qosina is a leading supplier of T Connector, Barbed, Natural with Fits (0.75 inch x 0.75 inch x 0.625 inch, 19 mm x 19 mm x 16 mm) Fits 3/4 inch ID x 3/4 inch ID x 5/8 inch ID Tubing. Get fast shipping and volume discounts on Connectors/T Connectors parts.
Description
Qosina is a leading supplier of T Connector, Barbed, Natural with Fits (0.75 inch x 0.75 inch x 0.625 inch, 19 mm x 19 mm x 16 mm) Fits 3/4 inch ID x 3/4 inch ID x 5/8 inch ID Tubing. Get fast shipping and volume discounts on Connectors/T Connectors parts.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Barbed, Natural - 61126 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Barbed, Natural
61126
T Connector, Barbed, Natural 61126
Qosina is a leading supplier of T Connector, Barbed, Natural with Fits (0.75 inch x 0.75 inch x 0.625 inch, 19 mm x 19 mm x 16 mm) Fits 3/4 inch ID x 3/4 inch ID x 5/8 inch ID Tubing. Get fast shipping and volume discounts on Connectors/T Connectors parts.

Qosina is a leading supplier of T Connector, Barbed, Natural with Fits (0.75 inch x 0.75 inch x 0.625 inch, 19 mm x 19 mm x 16 mm) Fits 3/4 inch ID x 3/4 inch ID x 5/8 inch ID Tubing. Get fast shipping and volume discounts on Connectors/T Connectors parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61126
Product Name T Connector, Barbed, Natural
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-CU05 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Pneumatic Fittings - 1259651 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-CP18-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details