The full line of respiratory medical components at Qosina helps your team breathe a bit easier. Find what you need to complete your project — from oxygen adapters to airway fittings to masks and more — in our extensive in-stock collection. If you can’t find the airway fittings that suit your project in our inventory, contact us about custom sourcing for the exact size, color, or material you need.
Our assortment of respiratory mouthpieces includes BPA-free options and models made from PVC, HDPE, and polyethylene to fit 22 mm ID connectors. Choose from clear, white, and blue colors. Also find breathing masks with or without hook rings for children and adults with wide sizes available. Our collection also includes both padded and non-padded nose clips in a variety of materials and colors.
Our latex-free breathing bags are made from a combination of NPRN and TPE in sizes from 0.5 liter to three liters. Choose BPA-free Berman airways in a variety of colors of low-density polyethylene that are perforated or unperforated in sizes from 40 mm to 110 mm.
We bring you a wide selection of oxygen adapters and oxygen connector ports to complete your project. Valves in our collection include one-way, assembly cuff, bi-directional, and tubing-to-tubing styles for female luer lock, barbed, and tubing ports in a wide variety of colors, materials, and sizes. Oxygen bushings and straight connectors are available in PVC and DEHP-free PVC. Find a wide variety of connectors including cannula connectors, straight connectors, oxygen tubing wye connectors, and more with male luer slip, male record, barbed, and tubing ports. Select airway fittings have 3D CAD models available for your team to test in virtual designs before you buy.
Find more respiratory accessories among our medical components to keep your project on track. Non-sterile circuit accessories include water traps, disconnect wedges, hose clips, tubing hangers, temperature ports on straps, and in-line flow indicators. If your project requires medical tubing, we offer selections in medical-grade silicone, high-density polyethylene, and more. Contact us about free samples of any of our respiratory tubing, adapters, or other medical components.
| Qosina Corp. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 55120 |
| Product Name | Washington Tee with Side Arm, Individually Wrapped |
| Fitting Type | Tee Fitting |