Qosina Corp. PharmaLok™ Tube Clamp, White 51640

Description
Qosina is a leading supplier of PharmaLok™ Tube Clamp, White with Fits 1/2 inch - 1 1/4 inch OD Tubing (0.5 inch - 1.25 inch, 12.7 mm - 31.7 mm). Get fast shipping and volume discounts on Clamps & Clips, Pinch Clamps, Reopening Clamps parts.
Description
Qosina is a leading supplier of PharmaLok™ Tube Clamp, White with Fits 1/2 inch - 1 1/4 inch OD Tubing (0.5 inch - 1.25 inch, 12.7 mm - 31.7 mm). Get fast shipping and volume discounts on Clamps & Clips, Pinch Clamps, Reopening Clamps parts.

Suppliers

Company
Product
Description
Supplier Links
PharmaLok™ Tube Clamp, White - 51640 - Qosina Corp.
Ronkonkoma, NY, United States
PharmaLok™ Tube Clamp, White
51640
PharmaLok™ Tube Clamp, White 51640
Qosina is a leading supplier of PharmaLok™ Tube Clamp, White with Fits 1/2 inch - 1 1/4 inch OD Tubing (0.5 inch - 1.25 inch, 12.7 mm - 31.7 mm). Get fast shipping and volume discounts on Clamps & Clips, Pinch Clamps, Reopening Clamps parts.

Qosina is a leading supplier of PharmaLok™ Tube Clamp, White with Fits 1/2 inch - 1 1/4 inch OD Tubing (0.5 inch - 1.25 inch, 12.7 mm - 31.7 mm). Get fast shipping and volume discounts on Clamps & Clips, Pinch Clamps, Reopening Clamps parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 51640
Product Name PharmaLok™ Tube Clamp, White
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread, Hex Head - M3S-1001 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BU06M - Clippard
Specs
Fitting Type Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze
View Details
ZoomLock MAX - MZK-45E6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details