Qosina Corp. Sinoda Multi-Configurational Adapter Set 51541

Description
This single-use connector comes unassembled in three parts, which can be positioned in any orientation to accommodate multiple connection options. This connector is suitable to use with existing face masks and T collars and can be used with existing gas and aerosolized medication delivery system. The three parts are comprised of a Y tube adapter, straight adapter and elbow adapter that will allow you to connect to most standard respiratory components and devices that are currently available on the market. The three parts are made with Polyethylene Marlex KN66, which complies with RoHS 3 and CA Prop 65, does not intentionally contain natural rubber latex, is free of conflict minerals, is animal derived ingredient-free, passes USP <88> and is a USP class VI material.
Description
This single-use connector comes unassembled in three parts, which can be positioned in any orientation to accommodate multiple connection options. This connector is suitable to use with existing face masks and T collars and can be used with existing gas and aerosolized medication delivery system. The three parts are comprised of a Y tube adapter, straight adapter and elbow adapter that will allow you to connect to most standard respiratory components and devices that are currently available on the market. The three parts are made with Polyethylene Marlex KN66, which complies with RoHS 3 and CA Prop 65, does not intentionally contain natural rubber latex, is free of conflict minerals, is animal derived ingredient-free, passes USP <88> and is a USP class VI material.

Suppliers

Company
Product
Description
Supplier Links
Sinoda Multi-Configurational Adapter Set - 51541 - Qosina Corp.
Ronkonkoma, NY, United States
Sinoda Multi-Configurational Adapter Set
51541
Sinoda Multi-Configurational Adapter Set 51541
This single-use connector comes unassembled in three parts, which can be positioned in any orientation to accommodate multiple connection options. This connector is suitable to use with existing face masks and T collars and can be used with existing gas and aerosolized medication delivery system. The three parts are comprised of a Y tube adapter, straight adapter and elbow adapter that will allow you to connect to most standard respiratory components and devices that are currently available on the market. The three parts are made with Polyethylene Marlex KN66, which complies with RoHS 3 and CA Prop 65, does not intentionally contain natural rubber latex, is free of conflict minerals, is animal derived ingredient-free, passes USP <88> and is a USP class VI material.

This single-use connector comes unassembled in three parts, which can be positioned in any orientation to accommodate multiple connection options. This connector is suitable to use with existing face masks and T collars and can be used with existing gas and aerosolized medication delivery system. The three parts are comprised of a Y tube adapter, straight adapter and elbow adapter that will allow you to connect to most standard respiratory components and devices that are currently available on the market.
The three parts are made with Polyethylene Marlex KN66, which complies with RoHS 3 and CA Prop 65, does not intentionally contain natural rubber latex, is free of conflict minerals, is animal derived ingredient-free, passes USP <88> and is a USP class VI material.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 51541
Product Name Sinoda Multi-Configurational Adapter Set
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barbed Y-connector - Y-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee - MTAS_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details