Qosina Corp. Molded Y Component, Liveo™ Pharma-50 Tubing 42051

Description
Qosina part number 42051 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.
Description
Qosina part number 42051 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Suppliers

Company
Product
Description
Supplier Links
Molded Y Component, Liveo™ Pharma-50 Tubing - 42051 - Qosina Corp.
Ronkonkoma, NY, United States
Molded Y Component, Liveo™ Pharma-50 Tubing
42051
Molded Y Component, Liveo™ Pharma-50 Tubing 42051
Qosina part number 42051 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Qosina part number 42051 is a molded tubing component eliminating the need for retention devices on molded connections and reducing risk of leaks and bioburden entrapment issues associated with barbed fittings. This item is offered as a standard component with 18 inches of tubing on all sides, allowing it to be cut to length before incorporating into a single-use design if required. This item is manufactured in an ISO Class 7 cleanroom environment, and all materials meet USP Class VI requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tubing
Product Number 42051
Product Name Molded Y Component, Liveo™ Pharma-50 Tubing
Type Plastic; Rubber / Silicone
Material Synthetic Rubber; Silicone
Shape Round
Application General Purpose; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing and Profile Struts - 4478722 - RS Components, Ltd.
Specs
Material Malleable Iron
Shape Round
Outside Diameter 1.902 inch (48.3 mm)
View Details