Qosina Corp. Hemostasis Valve Y Connector, One Handed, Rotating Male Luer Lock, Female Luer Lock Sideport 33057

Description
Qosina offers a variety of hemostasis valves that are in stock and ready for immediate delivery. Qosina part #33057 is an ISO 80369-7 compliant, one-handed hemostasis valve y connector. Equipped with a clear polycarbonate housing, female luer lock side port and rotating male luer lock with a blue silicone O-ring, this hemostasis valve accommodates 0 - 9 FR guidewires and is ideal for maintaining hemostasis during the introduction/withdra wl and use of diagnostic and internvetional devices. With a stainless steel spring for one-handed functionality, this hemostasis valve is one of Qosina's large selection of hemostasis valves and stopcocks for all your component needs.
Description
Qosina offers a variety of hemostasis valves that are in stock and ready for immediate delivery. Qosina part #33057 is an ISO 80369-7 compliant, one-handed hemostasis valve y connector. Equipped with a clear polycarbonate housing, female luer lock side port and rotating male luer lock with a blue silicone O-ring, this hemostasis valve accommodates 0 - 9 FR guidewires and is ideal for maintaining hemostasis during the introduction/withdra wl and use of diagnostic and internvetional devices. With a stainless steel spring for one-handed functionality, this hemostasis valve is one of Qosina's large selection of hemostasis valves and stopcocks for all your component needs.

Suppliers

Company
Product
Description
Supplier Links
Hemostasis Valve Y Connector, One Handed, Rotating Male Luer Lock, Female Luer Lock Sideport - 33057 - Qosina Corp.
Ronkonkoma, NY, United States
Hemostasis Valve Y Connector, One Handed, Rotating Male Luer Lock, Female Luer Lock Sideport
33057
Hemostasis Valve Y Connector, One Handed, Rotating Male Luer Lock, Female Luer Lock Sideport 33057
Qosina offers a variety of hemostasis valves that are in stock and ready for immediate delivery. Qosina part #33057 is an ISO 80369-7 compliant, one-handed hemostasis valve y connector. Equipped with a clear polycarbonate housing, female luer lock side port and rotating male luer lock with a blue silicone O-ring, this hemostasis valve accommodates 0 - 9 FR guidewires and is ideal for maintaining hemostasis during the introduction/withdra wl and use of diagnostic and internvetional devices. With a stainless steel spring for one-handed functionality, this hemostasis valve is one of Qosina's large selection of hemostasis valves and stopcocks for all your component needs.

Qosina offers a variety of hemostasis valves that are in stock and ready for immediate delivery. Qosina part #33057 is an ISO 80369-7 compliant, one-handed hemostasis valve y connector. Equipped with a clear polycarbonate housing, female luer lock side port and rotating male luer lock with a blue silicone O-ring, this hemostasis valve accommodates 0 - 9 FR guidewires and is ideal for maintaining hemostasis during the introduction/withdrawl and use of diagnostic and internvetional devices. With a stainless steel spring for one-handed functionality, this hemostasis valve is one of Qosina's large selection of hemostasis valves and stopcocks for all your component needs.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 33057
Product Name Hemostasis Valve Y Connector, One Handed, Rotating Male Luer Lock, Female Luer Lock Sideport
Primary Material Stainless Steel; PC, Silicone, SS
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-37S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000005125-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details