Qosina Corp. Spike, Vented with Vented Cap 25660

Description
Qosina is a leading supplier of Spike, Vented, with Cap with 0.15 inch - 0.157 inch ID x 0.217 inch OD (3.8 mm - 4 mm x 5.5 mm). Get fast shipping and volume discounts on Vented parts.
Description
Qosina is a leading supplier of Spike, Vented, with Cap with 0.15 inch - 0.157 inch ID x 0.217 inch OD (3.8 mm - 4 mm x 5.5 mm). Get fast shipping and volume discounts on Vented parts.

Suppliers

Company
Product
Description
Supplier Links
Spike, Vented with Vented Cap - 25660 - Qosina Corp.
Ronkonkoma, NY, United States
Spike, Vented with Vented Cap
25660
Spike, Vented with Vented Cap 25660
Qosina is a leading supplier of Spike, Vented, with Cap with 0.15 inch - 0.157 inch ID x 0.217 inch OD (3.8 mm - 4 mm x 5.5 mm). Get fast shipping and volume discounts on Vented parts.

Qosina is a leading supplier of Spike, Vented, with Cap with 0.15 inch - 0.157 inch ID x 0.217 inch OD (3.8 mm - 4 mm x 5.5 mm). Get fast shipping and volume discounts on Vented parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 25660
Product Name Spike, Vented with Vented Cap
Material Polyethylene (PE); ABS, PE, Versapor
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details