Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13205 (AS-012) is a bulk, non-sterile silicone O-ring defined by its o-shape and circular cross section. With a 3/8 inch inner diameter, 9/16 outer diameter and 1/16 inch cross section, this clear 60A durometer O-ring can be used between two components as a primary seal to prevent leakage or as an energizing element. Qosina supplies a number of O-rings in a selection of sizes for all your project requirements.
| Qosina Corp. | |
|---|---|
| Product Category | O-rings |
| Product Number | 13205 |
| Product Name | O-Ring, Clear, AS-012 |
| O-ring Size | Available in all 'AS568A-' standard sizes (001-475) |
| Inside Diameter (ID) | 0.3750 inch (9.52 mm) |
| Cross-section | 0.0625 inch (1.59 mm) |