Qosina Corp. Rotating High Pressure Male Luer Lock Connector 12685

Description
Qosina is a leading supplier of Rotating High Pressure Male Luer Lock Connector with 0.079 inch ID (2 mm), 300 psi. Get fast shipping and volume discounts on Connectors, Luers, Male Luer Locks, and Tubing Pocket Fit parts.
Description
Qosina is a leading supplier of Rotating High Pressure Male Luer Lock Connector with 0.079 inch ID (2 mm), 300 psi. Get fast shipping and volume discounts on Connectors, Luers, Male Luer Locks, and Tubing Pocket Fit parts.

Suppliers

Company
Product
Description
Supplier Links
Rotating High Pressure Male Luer Lock Connector - 12685 - Qosina Corp.
Ronkonkoma, NY, United States
Rotating High Pressure Male Luer Lock Connector
12685
Rotating High Pressure Male Luer Lock Connector 12685
Qosina is a leading supplier of Rotating High Pressure Male Luer Lock Connector with 0.079 inch ID (2 mm), 300 psi. Get fast shipping and volume discounts on Connectors, Luers, Male Luer Locks, and Tubing Pocket Fit parts.

Qosina is a leading supplier of Rotating High Pressure Male Luer Lock Connector with 0.079 inch ID (2 mm), 300 psi. Get fast shipping and volume discounts on Connectors, Luers, Male Luer Locks, and Tubing Pocket Fit parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 12685
Product Name Rotating High Pressure Male Luer Lock Connector
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
Barbed elbow fitting - LCNH-3/8-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details