Qosina offers a variety of connectors that are in stock and ready for immediate delivery. Qosina part #12042 is an ISO 80369-7 compliant, male luer lock connector that features a 0.244 inch - 0.236 inch (6.2 mm - 6 mm) ID tubing port. Made from MABS, this male luer lock is designed to mate with a female luer lock connector. Qosina carries a large selection of male and female luer lock connectors and caps for all your component needs.
| Qosina Corp. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | 12042 |
| Product Name | Microbore Female Luer Lock Connector |
| Fitting Type | Luer Lock Fitting |