Qosina Corp. Straight Connector, Natural, Barbed Reducer 11914

Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 1/16 inch ID Tubing (0.125 inch x 0.062 inch, 3.2 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.
Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 1/16 inch ID Tubing (0.125 inch x 0.062 inch, 3.2 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Natural, Barbed Reducer - 11914 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Natural, Barbed Reducer
11914
Straight Connector, Natural, Barbed Reducer 11914
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 1/16 inch ID Tubing (0.125 inch x 0.062 inch, 3.2 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 1/8 inch x 1/16 inch ID Tubing (0.125 inch x 0.062 inch, 3.2 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors/Barbed and Stepped/Reducer parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11914
Product Name Straight Connector, Natural, Barbed Reducer
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/4-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details