Qosina Corp. T Connector, Barbed, Natural 11838

Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.
Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Barbed, Natural - 11838 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Barbed, Natural
11838
T Connector, Barbed, Natural 11838
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Single-Use T Connectors for Tubing


Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11838
Product Name T Connector, Barbed, Natural
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details