Manufacturer: RFMD
Win Source Part Number: 1116970-VCO190-1900T
Packaging: Bulk
Frequency Range: 1850 to 1950MHz
Frequency - Center: 1900MHz
Tuning Voltage (VDC): 1V to 6V
2nd Harmonic, Typ (dBc): -15
Icc Max: 15mA
Power (dBm): 3 ±3
Phase Noise Typ (dBc/Hz): -100
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -35°C to 85°C
Supply Voltage - Operating: 5V
Pushing (MHz/V): 4
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1116970-VCO190-1900TY |
| Product Name | VCOs (Voltage Controlled Oscillators) - VCO190-1900TY |
| Phase Noise | -100 dBc/Hz |