Qorvo Electronic Wholesale - TQP4M0013 TQP4M0013

Description
Manufacturer: RFMD Win Source Part Number: 1273855-TQP4M0013 Packaging: Bulk Impedance: 50Ohm Test Frequency: 2GHz, 3GHz Frequency Range: 100MHz ~ 4GHz Insertion Loss: 0.8dB Isolation: 43dB Circuit: SPST Topology: Absorptive IIP3: 49dBm P1dB: 35dBm RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.triquint.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 1273855-TQP4M0013 Packaging: Bulk Impedance: 50Ohm Test Frequency: 2GHz, 3GHz Frequency Range: 100MHz ~ 4GHz Insertion Loss: 0.8dB Isolation: 43dB Circuit: SPST Topology: Absorptive IIP3: 49dBm P1dB: 35dBm RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.triquint.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TQP4M0013 - 1273855-TQP4M0013 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TQP4M0013
1273855-TQP4M0013
Electronic Wholesale - TQP4M0013 1273855-TQP4M0013
Manufacturer: RFMD Win Source Part Number: 1273855-TQP4M0013 Packaging: Bulk Impedance: 50Ohm Test Frequency: 2GHz, 3GHz Frequency Range: 100MHz ~ 4GHz Insertion Loss: 0.8dB Isolation: 43dB Circuit: SPST Topology: Absorptive IIP3: 49dBm P1dB: 35dBm RF Type: WLAN Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.triquint.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: RFMD
Win Source Part Number: 1273855-TQP4M0013
Packaging: Bulk
Impedance: 50Ohm
Test Frequency: 2GHz, 3GHz
Frequency Range: 100MHz ~ 4GHz
Insertion Loss: 0.8dB
Isolation: 43dB
Circuit: SPST
Topology: Absorptive
IIP3: 49dBm
P1dB: 35dBm
RF Type: WLAN
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.triquint.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273855-TQP4M0013
Product Name Electronic Wholesale - TQP4M0013
Frequency 1.00E8 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details