Qorvo RF Modulators - STQ-2016Z STQ-2016Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 194752-STQ-2016Z Packaging: Reel - TR Test Frequency: 1.7GHz P1dB: 3dBm LO Frequency: 700MHz to 2.5GHz RF Frequency: 700MHz to 2.5GHz Noise Floor: -155dBm/Hz Output Power: -11.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 86mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 194752-STQ-2016Z Packaging: Reel - TR Test Frequency: 1.7GHz P1dB: 3dBm LO Frequency: 700MHz to 2.5GHz RF Frequency: 700MHz to 2.5GHz Noise Floor: -155dBm/Hz Output Power: -11.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 86mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - STQ-2016Z - 194752-STQ-2016Z - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - STQ-2016Z
194752-STQ-2016Z
RF Modulators - STQ-2016Z 194752-STQ-2016Z
Manufacturer: RF Micro Devices Win Source Part Number: 194752-STQ-2016Z Packaging: Reel - TR Test Frequency: 1.7GHz P1dB: 3dBm LO Frequency: 700MHz to 2.5GHz RF Frequency: 700MHz to 2.5GHz Noise Floor: -155dBm/Hz Output Power: -11.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Modulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 86mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 194752-STQ-2016Z
Packaging: Reel - TR
Test Frequency: 1.7GHz
P1dB: 3dBm
LO Frequency: 700MHz to 2.5GHz
RF Frequency: 700MHz to 2.5GHz
Noise Floor: -155dBm/Hz
Output Power: -11.5dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Modulator
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 86mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 194752-STQ-2016Z
Product Name RF Modulators - STQ-2016Z
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details