Qorvo RF Demodulators - SRF-2016 SRF-2016

Description
Manufacturer: RF Micro Devices Win Source Part Number: 340174-SRF-2016 Packaging: Reel - TR Gain: -5dB Noise Figure: 30dB P1dB: 12dBm RF Frequency: 200MHz to 600MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 195mA Alternative Parts (Cross-Reference): AD8348ARU-REEL7; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 340174-SRF-2016 Packaging: Reel - TR Gain: -5dB Noise Figure: 30dB P1dB: 12dBm RF Frequency: 200MHz to 600MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 195mA Alternative Parts (Cross-Reference): AD8348ARU-REEL7; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - SRF-2016 - 340174-SRF-2016 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - SRF-2016
340174-SRF-2016
RF Demodulators - SRF-2016 340174-SRF-2016
Manufacturer: RF Micro Devices Win Source Part Number: 340174-SRF-2016 Packaging: Reel - TR Gain: -5dB Noise Figure: 30dB P1dB: 12dBm RF Frequency: 200MHz to 600MHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-TSSOP Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 195mA Alternative Parts (Cross-Reference): AD8348ARU-REEL7; STV0367B; U2794B-MFS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 340174-SRF-2016
Packaging: Reel - TR
Gain: -5dB
Noise Figure: 30dB
P1dB: 12dBm
RF Frequency: 200MHz to 600MHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-TSSOP
Purpose: Demodulator
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 195mA
Alternative Parts (Cross-Reference): AD8348ARU-REEL7; STV0367B; U2794B-MFS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 340174-SRF-2016
Product Name RF Demodulators - SRF-2016
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details