Qorvo 40 - 1000 MHz, 28 dB GaAs Push-Pull Hybrid Amplifier S10040280GT

Description
Qorvo's S10040280GT is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet
Description
Qorvo's S10040280GT is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 - 1000 MHz, 28 dB GaAs Push-Pull Hybrid Amplifier - S10040280GT - Qorvo
Greensboro, NC, United States
40 - 1000 MHz, 28 dB GaAs Push-Pull Hybrid Amplifier
S10040280GT
40 - 1000 MHz, 28 dB GaAs Push-Pull Hybrid Amplifier S10040280GT
Qorvo's S10040280GT is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Qorvo's S10040280GT is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number S10040280GT
Product Name 40 - 1000 MHz, 28 dB GaAs Push-Pull Hybrid Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 28.5 dB
Maximum Gain 28.5 dB
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Noise, Bypass LNA - QPL9098 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
RF Amplifiers - 2312-QPL7442SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, LNA
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - 2312-QPA2213TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details