Qorvo 40 - 1000 MHz, 22 dB GaAs Push-Pull Hybrid Amplifier S10040220P

Description
Qorvo's S10040220P is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 - 1000 MHz, 22 dB GaAs Push-Pull Hybrid Amplifier - S10040220P - Qorvo
Greensboro, NC, United States
40 - 1000 MHz, 22 dB GaAs Push-Pull Hybrid Amplifier
S10040220P
40 - 1000 MHz, 22 dB GaAs Push-Pull Hybrid Amplifier S10040220P
Qorvo's S10040220P is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Qorvo's S10040220P is a Hybrid Push Pull amplifier module. The part employs GaAs die and is operated from 40MHz to 1000MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number S10040220P
Product Name 40 - 1000 MHz, 22 dB GaAs Push-Pull Hybrid Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

100 Watt S-Band GaN Power Amplifier - QPA3055P - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
40 - 1000 MHz, 27 dB GaAs Power Doubler Hybrid Amplifier - D10040270GTH - Qorvo
Specs
Amplifier Type Power Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 28 dB
View Details
0.1 - 3.0 GHz, 10 Watt GaN Power Amplifier - TGA2976-SM - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
50 - 1000 MHz, 75 Ohm pHEMT MMIC Low Noise Amplifier - CXE-2022Z - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
View Details