Qorvo Balun - RFXF8553-TR13 RFXF8553-TR13

Description
Manufacturer: RFMD Win Source Part Number: 793185-RFXF8553-TR13 Packaging: Reel package Package: 5-SMD Mounting: SMD Frequency Range: 500MHz ~ 2.5GHz Categories: RF/IF and RFID Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793185-RFXF8553-TR13 Packaging: Reel package Package: 5-SMD Mounting: SMD Frequency Range: 500MHz ~ 2.5GHz Categories: RF/IF and RFID Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - RFXF8553-TR13 - 793185-RFXF8553-TR13 - Win Source Electronics
Laguna Hills, CA, United States
Balun - RFXF8553-TR13
793185-RFXF8553-TR13
Balun - RFXF8553-TR13 793185-RFXF8553-TR13
Manufacturer: RFMD Win Source Part Number: 793185-RFXF8553-TR13 Packaging: Reel package Package: 5-SMD Mounting: SMD Frequency Range: 500MHz ~ 2.5GHz Categories: RF/IF and RFID Insertion Loss (Maximum): 3.0dB Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793185-RFXF8553-TR13
Packaging: Reel package
Package: 5-SMD
Mounting: SMD
Frequency Range: 500MHz ~ 2.5GHz
Categories: RF/IF and RFID
Insertion Loss (Maximum): 3.0dB
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 793185-RFXF8553-TR13
Product Name Balun - RFXF8553-TR13
Frequency 5.00E8 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details