Qorvo RF Switches - RF5500 RF5500

Description
Manufacturer: RFMD Win Source Part Number: 1092118-RF5500 Packaging: Tube/Rail Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 18dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 3.8dB @ 2.5GHz P1dB: 28dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092118-RF5500 Packaging: Tube/Rail Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 18dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 3.8dB @ 2.5GHz P1dB: 28dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RF5500 - 1092118-RF5500 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RF5500
1092118-RF5500
RF Switches - RF5500 1092118-RF5500
Manufacturer: RFMD Win Source Part Number: 1092118-RF5500 Packaging: Tube/Rail Impedance: 50 Ohm Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 18dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 3.8dB @ 2.5GHz P1dB: 28dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092118-RF5500
Packaging: Tube/Rail
Impedance: 50 Ohm
Circuit: SP3T
Frequency - Lower: 2.4GHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 18dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 3.8dB @ 2.5GHz
P1dB: 28dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1092118-RF5500
Product Name RF Switches - RF5500
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details