Qorvo RF Modulators - RF2422TR7 RF2422TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062492-RF2422TR7 Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062492-RF2422TR7 Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - RF2422TR7 - 062492-RF2422TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - RF2422TR7
062492-RF2422TR7
RF Modulators - RF2422TR7 062492-RF2422TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062492-RF2422TR7 Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062492-RF2422TR7
Packaging: Reel - TR
Test Frequency: 2GHz
LO Frequency: 0Hz to 250MHz
RF Frequency: 800MHz to 2.5GHz
Noise Floor: -152dBm/Hz
Output Power: 3dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 062492-RF2422TR7
Product Name RF Modulators - RF2422TR7
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details