Qorvo RF Modulators - RF2422TR RF2422TR

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062491-RF2422TR Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062491-RF2422TR Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - RF2422TR - 062491-RF2422TR - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - RF2422TR
062491-RF2422TR
RF Modulators - RF2422TR 062491-RF2422TR
Manufacturer: RF Micro Devices Win Source Part Number: 062491-RF2422TR Packaging: Reel - TR Test Frequency: 2GHz LO Frequency: 0Hz to 250MHz RF Frequency: 800MHz to 2.5GHz Noise Floor: -152dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Modulator Supply Voltage - Operating: 4.5 V to 6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062491-RF2422TR
Packaging: Reel - TR
Test Frequency: 2GHz
LO Frequency: 0Hz to 250MHz
RF Frequency: 800MHz to 2.5GHz
Noise Floor: -152dBm/Hz
Output Power: 3dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Modulator
Supply Voltage - Operating: 4.5 V to 6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 062491-RF2422TR
Product Name RF Modulators - RF2422TR
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details