Qorvo Hard To Find - RF2360TR7 RF2360TR7

Description
Manufacturer: RFMD Win Source Part Number: 711851-RF2360TR7 Packaging: Cut Tape (CT) Test Frequency: 500MHz Frequency: 5MHz ~ 1.5GHz Gain: 20dB Supply Current: 100mA ~ 109mA Noise Figure: 1.1dB P1dB: 25.1dBm RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Manufacturer Package: 16-SOIC , 14 Leads, Fused Leads Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 9V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 711851-RF2360TR7 Packaging: Cut Tape (CT) Test Frequency: 500MHz Frequency: 5MHz ~ 1.5GHz Gain: 20dB Supply Current: 100mA ~ 109mA Noise Figure: 1.1dB P1dB: 25.1dBm RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Manufacturer Package: 16-SOIC , 14 Leads, Fused Leads Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - RF2360TR7 - 711851-RF2360TR7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - RF2360TR7
711851-RF2360TR7
Hard To Find - RF2360TR7 711851-RF2360TR7
Manufacturer: RFMD Win Source Part Number: 711851-RF2360TR7 Packaging: Cut Tape (CT) Test Frequency: 500MHz Frequency: 5MHz ~ 1.5GHz Gain: 20dB Supply Current: 100mA ~ 109mA Noise Figure: 1.1dB P1dB: 25.1dBm RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Manufacturer Package: 16-SOIC , 14 Leads, Fused Leads Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 9V

Manufacturer: RFMD
Win Source Part Number: 711851-RF2360TR7
Packaging: Cut Tape (CT)
Test Frequency: 500MHz
Frequency: 5MHz ~ 1.5GHz
Gain: 20dB
Supply Current: 100mA ~ 109mA
Noise Figure: 1.1dB
P1dB: 25.1dBm
RF Type: ISM, Broadcast Television
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC
Status: Obsolete
Manufacturer Package: 16-SOIC , 14 Leads, Fused Leads
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 711851-RF2360TR7
Product Name Hard To Find - RF2360TR7
Frequency 5.00E6 to 1.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products