Qorvo 0MHz 2500MHz SOIC Cable Assembly RF2312

Description
Wide Band Medium Power Amplifier, 0MHz Min, 2500MHz Max, GAAS, ROHS COMPLIANT, SOIC-8 Product overview: RF2312 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2500MHz, SOIC. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 0MHz, 2500MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2312 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wide Band Medium Power Amplifier, 0MHz Min, 2500MHz Max, GAAS, ROHS COMPLIANT, SOIC-8 Product overview: RF2312 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2500MHz, SOIC. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 0MHz, 2500MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2312 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0MHz 2500MHz SOIC Cable Assembly - 475-RF2312 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0MHz 2500MHz SOIC Cable Assembly
475-RF2312
0MHz 2500MHz SOIC Cable Assembly 475-RF2312
Wide Band Medium Power Amplifier, 0MHz Min, 2500MHz Max, GAAS, ROHS COMPLIANT, SOIC-8 Product overview: RF2312 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2500MHz, SOIC. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 0MHz, 2500MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2312 can be used for catalog matching and distributor lookup.

Wide Band Medium Power Amplifier, 0MHz Min, 2500MHz Max, GAAS, ROHS COMPLIANT, SOIC-8 Product overview: RF2312 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0MHz, 2500MHz, SOIC. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 0MHz, 2500MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2312 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 475-RF2312
Product Name 0MHz 2500MHz SOIC Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6300-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power cable - 756-3504/050-050 - WAGO
Specs
Application Power Cable
Product Type M12 plug - Free end
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers