Qorvo RF Switches - RF1126TR7 RF1126TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 092192-RF1126TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 5.8GHz Isolation @ Frequency: 11dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.8GHz IIP3: 60dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-QFN (2x1.3) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 092192-RF1126TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 5.8GHz Isolation @ Frequency: 11dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.8GHz IIP3: 60dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-QFN (2x1.3) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RF1126TR7 - 092192-RF1126TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RF1126TR7
092192-RF1126TR7
RF Switches - RF1126TR7 092192-RF1126TR7
Manufacturer: RF Micro Devices Win Source Part Number: 092192-RF1126TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 5.8GHz Isolation @ Frequency: 11dB @ 5.8GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 5.8GHz IIP3: 60dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-QFN (2x1.3) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: RF Micro Devices
Win Source Part Number: 092192-RF1126TR7
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 5.8GHz
Isolation @ Frequency: 11dB @ 5.8GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 5.8GHz
IIP3: 60dBm (typ)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 6-QFN (2x1.3)
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 092192-RF1126TR7
Product Name RF Switches - RF1126TR7
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details