Qorvo 1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor QPD1823

Description
Qorvo's QPD1823 is a discrete GaN on SiC HEMT which operates from 1.8-2.4 GHz. The device is a single stage matched power amplifier transistor. The QPD1823 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD1823 can deliver PSAT of 227 W at 48 V operation. Lead-free and ROHS compliant.
Request a Quote Datasheet
Description
Qorvo's QPD1823 is a discrete GaN on SiC HEMT which operates from 1.8-2.4 GHz. The device is a single stage matched power amplifier transistor. The QPD1823 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD1823 can deliver PSAT of 227 W at 48 V operation. Lead-free and ROHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Greensboro, NC, United States
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor
QPD1823
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor QPD1823
Qorvo's QPD1823 is a discrete GaN on SiC HEMT which operates from 1.8-2.4 GHz. The device is a single stage matched power amplifier transistor. The QPD1823 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD1823 can deliver PSAT of 227 W at 48 V operation. Lead-free and ROHS compliant.

Qorvo's QPD1823 is a discrete GaN on SiC HEMT which operates from 1.8-2.4 GHz. The device is a single stage matched power amplifier transistor.

The QPD1823 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems.

QPD1823 can deliver PSAT of 227 W at 48 V operation.

Lead-free and ROHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD1823
Product Name 1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details