Qorvo Connectors,Interconnects QPC6324TR13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Type: 802.11b/g Bluetooth Topology: ADC, Comparator, Oscillator, Register Bank Circuit: SPST-NC (1 Form B) Frequency Range: 698MHz ~ 960MHz Isolation: 30dB Insertion Loss: 0.7dB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Type: 802.11b/g Bluetooth Topology: ADC, Comparator, Oscillator, Register Bank Circuit: SPST-NC (1 Form B) Frequency Range: 698MHz ~ 960MHz Isolation: 30dB Insertion Loss: 0.7dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Type: 802.11b/g Bluetooth Topology: ADC, Comparator, Oscillator, Register Bank Circuit: SPST-NC (1 Form B) Frequency Range: 698MHz ~ 960MHz Isolation: 30dB Insertion Loss: 0.7dB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
RF Type: 802.11b/g Bluetooth
Topology: ADC, Comparator, Oscillator, Register Bank
Circuit: SPST-NC (1 Form B)
Frequency Range: 698MHz ~ 960MHz
Isolation: 30dB
Insertion Loss: 0.7dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details