Qorvo Connectors,Interconnects QPB7425TR13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Operating Frequency (Max): 2483000(kHz) Operating Supply Voltage: 1 V ~ 5.5 V Operating Supply Current: 3 to 16mA Gain: 2dBi Noise Figure: 14.6dB Type: Header, Male Pins, Shrouded (4 Side) Mounting Style: Through Hole Package / Case: 5AG, 10mm x 38mm (Midget)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Operating Frequency (Max): 2483000(kHz) Operating Supply Voltage: 1 V ~ 5.5 V Operating Supply Current: 3 to 16mA Gain: 2dBi Noise Figure: 14.6dB Type: Header, Male Pins, Shrouded (4 Side) Mounting Style: Through Hole Package / Case: 5AG, 10mm x 38mm (Midget)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Operating Frequency (Max): 2483000(kHz) Operating Supply Voltage: 1 V ~ 5.5 V Operating Supply Current: 3 to 16mA Gain: 2dBi Noise Figure: 14.6dB Type: Header, Male Pins, Shrouded (4 Side) Mounting Style: Through Hole Package / Case: 5AG, 10mm x 38mm (Midget)

Manufacturer: AMIS
Category: Connectors,Interconnects
Operating Frequency (Max): 2483000(kHz)
Operating Supply Voltage: 1 V ~ 5.5 V
Operating Supply Current: 3 to 16mA
Gain: 2dBi
Noise Figure: 14.6dB
Type: Header, Male Pins, Shrouded (4 Side)
Mounting Style: Through Hole
Package / Case: 5AG, 10mm x 38mm (Midget)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details