70V HIGH PIN-COUNT MOTOR CONTROL
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 2312-PAC5524QF-TTR-ND |
| Product Name | Application Specific Microcontrollers |
| RAM | 32 KB |
| ROM Type | Flash |
| Supply Voltage | 4.5 to 20 volts |
| Serial Interface | CAN; SPI; UART; USART |