Qorvo Application Specific Microcontrollers PAC5220QS

Description
IC PMU CONV/LDO REG
Request a Quote Datasheet
Description
IC PMU CONV/LDO REG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 2312-PAC5220QS-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2312-PAC5220QS-ND
Application Specific Microcontrollers 2312-PAC5220QS-ND
IC PMU CONV/LDO REG

IC PMU CONV/LDO REG

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - PAC5220QS - 812909-PAC5220QS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - PAC5220QS
812909-PAC5220QS
Embedded - Embedded - Microcontrollers - Application Specific - PAC5220QS 812909-PAC5220QS
Manufacturer: Qorvo US Inc. Win Source Part Number: 812909-PAC5220QS Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Applications: Smart Energy Appliances, Devices, and Equipment Interface: I2C, SPI, SWD, UART Number of I/O: 28 Program Memory Type: FLASH (32kB) RAM Size: 8K x 8 Controller Series: PAC Supplier Device Package: 56-TQFN (8x8) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 56-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,600 MSL Level: 3 (168 Hours)

Manufacturer: Qorvo US Inc.
Win Source Part Number: 812909-PAC5220QS
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Applications: Smart Energy Appliances, Devices, and Equipment
Interface: I2C, SPI, SWD, UART
Number of I/O: 28
Program Memory Type: FLASH (32kB)
RAM Size: 8K x 8
Controller Series: PAC
Supplier Device Package: 56-TQFN (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 56-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,600
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2312-PAC5220QS-ND 812909-PAC5220QS
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - PAC5220QS
RAM 8 KB 32 KB
ROM Type Flash Flash; FLASH (32kB)
Serial Interface SPI; UART I²C; SPI; UART; I2C, SPI, SWD, UART
Package Type Other; 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers