Qorvo RF Transceiver ICs - ML2730DM-T ML2730DM-T

Description
Manufacturer: RFMD Win Source Part Number: 788953-ML2730DM-T Packaging: Reel package Type: TxRx Only Operating Temperature Range: -20°C ~ 80°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Power - Output: 19dBm Sensitivity: -97dBm Current - Receiving: 63mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 65mA ~ 120mA Family Name: ML2730 Categories: RF/IF and RFID Data Rate (Maximum): 2.048Mbps Alternative Parts (Cross-Reference): HM-TRP-470D; ADF7022BCPZ-RL; XT-R7020 A4; HUM-900-RC-UFL; Introduction Date: November 09, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 788953-ML2730DM-T Packaging: Reel package Type: TxRx Only Operating Temperature Range: -20°C ~ 80°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Power - Output: 19dBm Sensitivity: -97dBm Current - Receiving: 63mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 65mA ~ 120mA Family Name: ML2730 Categories: RF/IF and RFID Data Rate (Maximum): 2.048Mbps Alternative Parts (Cross-Reference): HM-TRP-470D; ADF7022BCPZ-RL; XT-R7020 A4; HUM-900-RC-UFL; Introduction Date: November 09, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ML2730DM-T - 788953-ML2730DM-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ML2730DM-T
788953-ML2730DM-T
RF Transceiver ICs - ML2730DM-T 788953-ML2730DM-T
Manufacturer: RFMD Win Source Part Number: 788953-ML2730DM-T Packaging: Reel package Type: TxRx Only Operating Temperature Range: -20°C ~ 80°C Package: 40-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Power - Output: 19dBm Sensitivity: -97dBm Current - Receiving: 63mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 65mA ~ 120mA Family Name: ML2730 Categories: RF/IF and RFID Data Rate (Maximum): 2.048Mbps Alternative Parts (Cross-Reference): HM-TRP-470D; ADF7022BCPZ-RL; XT-R7020 A4; HUM-900-RC-UFL; Introduction Date: November 09, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 788953-ML2730DM-T
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -20°C ~ 80°C
Package: 40-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 2.8 V ~ 3.6 V
Power - Output: 19dBm
Sensitivity: -97dBm
Current - Receiving: 63mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM > 1GHZ
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 65mA ~ 120mA
Family Name: ML2730
Categories: RF/IF and RFID
Data Rate (Maximum): 2.048Mbps
Alternative Parts (Cross-Reference): HM-TRP-470D; ADF7022BCPZ-RL; XT-R7020 A4; HUM-900-RC-UFL;
Introduction Date: November 09, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 788953-ML2730DM-T
Product Name RF Transceiver ICs - ML2730DM-T
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details