Qorvo 2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD274

Description
Qorvo's CMD274 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD274 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier - CMD274 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier
CMD274
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier CMD274
Qorvo's CMD274 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD274 is a wideband GaAs MMIC low phase noise amplifier die that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD274 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD274
Product Name 2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 - 4000 MHz Cascadable SiGe MMIC Amplifier - QPA4263C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - 2312-QPA1011TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
RF Amplifiers - 2312-QPB0218-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details